Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL MOUNTS
CHROMA TECHNOLOGY CORP.
91029 -- ZEISS AXIO IMAGER WITH TILTED EMISSION FILTER
Chroma Technology Corp.
Zeiss Axio Imager with Tilted Emission Filter
91029
Description
Zeiss Axio Imager with Tilted Emission Filter
Chroma Technology Corp.
Done
Description
Zeiss Axio Imager with Tilted Emission Filter
Suppliers
Company
Product
Description
Supplier Links
Chroma Technology Corp.
Bellows Falls, VT, USA
Zeiss Axio Imager with Tilted Emission Filter
91029
Zeiss Axio Imager with Tilted Emission Filter
91029
Zeiss Axio Imager with Tilted Emission Filter
Zeiss Axio Imager with Tilted Emission Filter
Supplier's Site
Technical Specifications
Chroma Technology Corp.
Product Category
Optical Mounts
Product Number
91029
Product Name
Zeiss Axio Imager with Tilted Emission Filter
Mount Type
Filter Holder
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Construction Cube, 25.4 x 25.4 mm, M6
CC-1-M
Specs
Mount Type
Construction Base
View Details
PI (Physik Instrumente) L.P.
Large-Aperture Z-Stage and Z-Tip-Tilt Stage
S-312
Specs
Mount Type
Interferometry, Nano positioning & Scanning
Adjustment Type
Fixed
Clear Aperture
53 to 311 mm (2.09 to 12.24 inch)
View Details
CeNing Optics Co., Ltd.
Waveplate Holders
Specs
Mount Type
Waveplate
Adjustment Type
Fixed
Clear Aperture
8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Knight Optical (UK) Ltd
Fixed component holder for 20.0mm diameter optics M6 screw fitting
HFI0020
Specs
Diameter, Side Length, Elliptical Major Axis or Rectangular Length
20 mm (0.7874 inch)
View Details