Chroma Technology Corp. Leica DM Filter Cube 91007

Description
Leica DM Filter Cube
Description
Leica DM Filter Cube

Suppliers

Company
Product
Description
Supplier Links
Leica DM Filter Cube - 91007 - Chroma Technology Corp.
Bellows Falls, VT, USA
Leica DM Filter Cube
91007
Leica DM Filter Cube 91007
Leica DM Filter Cube

Leica DM Filter Cube

Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Mounts
Product Number 91007
Product Name Leica DM Filter Cube
Mount Type Filter Holder
Unlock Full Specs
to access all available technical data

Similar Products

Construction Cube, 25.4 x 25.4 mm, M6 - CC-1-M - Newport MKS
Specs
Mount Type Construction Base
View Details
Fast Tip / Tilt Platform - S-331 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Nikon Emission Filter Ring 18mm - 91034 - Chroma Technology Corp.
Specs
Mount Type Filter Holder
Shape Circular
View Details