Chevron Neutral Oil 100R, 150R, 220R, 600R and 110RLV produced from Richmond, California and Yeosu, South Korea are part of our global base oil slate for the purposes of base oil interchange and equivalency as defined by the API Publication 1509, and the ATIEL Code of Practice for Developing Engine Oils.
| Chevron Base Oils | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | 600R |
| Product Name | Group II/II+ Premium Base Oils |
| Type / Function | Base / Process Oil |
| Composition / Chemistry | Petroleum or Mineral Oil |
| Grade / Approvals | API 1509 E.1.3 (Group II) |
| Applications | Automotive or Transportation; Internal Combustion Engines; Process Equipment, Tanks, Reactor or Lines |
| Kinematic Viscosity | 108.0 cSt (0.0012 ft²/sec) |