Chengdu Fuyu Technology Co., Ltd Linear Module--Stainless Steel/Ball Screw/Rail Guide FTH14

Description
[Technical Feature] The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTH14-BC Stroke Range: 50mm~1250mm Module Width: 135mm Repeat Position Accuracy: 0.02mm Lead: 5/10/20mm Speed Range: 250/500/1000mm/s² Horizontal Load Capacity: 110/90/40kg Vertical Load Capacity: 30/25/10kg
Datasheet
Description
[Technical Feature] The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTH14-BC Stroke Range: 50mm~1250mm Module Width: 135mm Repeat Position Accuracy: 0.02mm Lead: 5/10/20mm Speed Range: 250/500/1000mm/s² Horizontal Load Capacity: 110/90/40kg Vertical Load Capacity: 30/25/10kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Module--Stainless Steel/Ball Screw/Rail Guide - FTH14 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Module--Stainless Steel/Ball Screw/Rail Guide
FTH14
Linear Module--Stainless Steel/Ball Screw/Rail Guide FTH14
[Technical Feature] The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTH14-BC Stroke Range: 50mm~1250mm Module Width: 135mm Repeat Position Accuracy: 0.02mm Lead: 5/10/20mm Speed Range: 250/500/1000mm/s² Horizontal Load Capacity: 110/90/40kg Vertical Load Capacity: 30/25/10kg

[Technical Feature]

The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market.

[Range of Application]
Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing.
Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment.


  • Series: FTH14-BC
  • Stroke Range: 50mm~1250mm
  • Module Width: 135mm
  • Repeat Position Accuracy: 0.02mm
  • Lead: 5/10/20mm
  • Speed Range: 250/500/1000mm/s²
  • Horizontal Load Capacity: 110/90/40kg
  • Vertical Load Capacity: 30/25/10kg
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FTH14
Product Name Linear Module--Stainless Steel/Ball Screw/Rail Guide
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 49.21 inch (50 to 1250 mm)
Y-Axis Travel 1.97 to 49.21 inch (50 to 1250 mm)
Z-Axis Travel 1.97 to 49.21 inch (50 to 1250 mm)
Rated Speed 9.84 to 39.37 in/sec (15 to 60 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Mini slide - DGSL-N-16-30-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details