Chengdu Fuyu Technology Co., Ltd Linear Rail Guide--Aluminum/High Precision/Ball Screw FTH10

Description
[Technical Feature] The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTH10-BC Stroke Range: 50mm~1050mm Module Width: 102mm Repeat Position Accuracy: 0.02mm Lead: 5/10/20mm Speed Range: 250/500/1000mm/s² Horizontal Load Capacity: 50/30/20kg Vertical Load Capacity: 15/10/5kg
Datasheet
Description
[Technical Feature] The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTH10-BC Stroke Range: 50mm~1050mm Module Width: 102mm Repeat Position Accuracy: 0.02mm Lead: 5/10/20mm Speed Range: 250/500/1000mm/s² Horizontal Load Capacity: 50/30/20kg Vertical Load Capacity: 15/10/5kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Rail Guide--Aluminum/High Precision/Ball Screw - FTH10 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Rail Guide--Aluminum/High Precision/Ball Screw
FTH10
Linear Rail Guide--Aluminum/High Precision/Ball Screw FTH10
[Technical Feature] The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTH10-BC Stroke Range: 50mm~1050mm Module Width: 102mm Repeat Position Accuracy: 0.02mm Lead: 5/10/20mm Speed Range: 250/500/1000mm/s² Horizontal Load Capacity: 50/30/20kg Vertical Load Capacity: 15/10/5kg

[Technical Feature]

The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad.

[Range of Application]
Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing.
Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment.


  • Series: FTH10-BC
  • Stroke Range: 50mm~1050mm
  • Module Width: 102mm
  • Repeat Position Accuracy: 0.02mm
  • Lead: 5/10/20mm
  • Speed Range: 250/500/1000mm/s²
  • Horizontal Load Capacity: 50/30/20kg
  • Vertical Load Capacity: 15/10/5kg
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FTH10
Product Name Linear Rail Guide--Aluminum/High Precision/Ball Screw
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 41.34 inch (50 to 1050 mm)
Y-Axis Travel 1.97 to 41.34 inch (50 to 1050 mm)
Z-Axis Travel 1.97 to 41.34 inch (50 to 1050 mm)
Rated Speed 9.84 to 39.37 in/sec (15 to 60 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Z3TM+ Combined Module withhout coarse Z - Z3TM+ without coarse Z - ETEL S.A.
Specs
Axis Configuration Z Axis Only; Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Side Drive Positioning Stage - 450SDMM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-12-80-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details