Chengdu Fuyu Technology Co., Ltd Linear Actuator--Double Track/Heavy Duty/Belt Drive FTB17

Description
[Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No deformation, solid body structure is the first choice for high-efficiency enterprises. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTB17 Stroke Range: 50mm-3500mm Belt Width: 30mm Lead: 40mm Repeat Position Accuracy: 0.05mm Horizontal Load Capacity: 45kg Speed Range: 2000mm/s Noise: 58dB
Datasheet
Description
[Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No deformation, solid body structure is the first choice for high-efficiency enterprises. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTB17 Stroke Range: 50mm-3500mm Belt Width: 30mm Lead: 40mm Repeat Position Accuracy: 0.05mm Horizontal Load Capacity: 45kg Speed Range: 2000mm/s Noise: 58dB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator--Double Track/Heavy Duty/Belt Drive - FTB17 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Actuator--Double Track/Heavy Duty/Belt Drive
FTB17
Linear Actuator--Double Track/Heavy Duty/Belt Drive FTB17
[Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No deformation, solid body structure is the first choice for high-efficiency enterprises. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTB17 Stroke Range: 50mm-3500mm Belt Width: 30mm Lead: 40mm Repeat Position Accuracy: 0.05mm Horizontal Load Capacity: 45kg Speed Range: 2000mm/s Noise: 58dB

[Main Feature]

The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No deformation, solid body structure is the first choice for high-efficiency enterprises.

[Application Area]

Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing.
Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment.


  • Series: FTB17
  • Stroke Range: 50mm-3500mm
  • Belt Width: 30mm
  • Lead: 40mm
  • Repeat Position Accuracy: 0.05mm
  • Horizontal Load Capacity: 45kg
  • Speed Range: 2000mm/s
  • Noise: 58dB
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FTB17
Product Name Linear Actuator--Double Track/Heavy Duty/Belt Drive
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
Stroke or X-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Y-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Z-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Rated Speed ? to 78.74 in/sec (? to 120 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Slides - 7424037 - RS Components, Ltd.
Specs
Stroke or X-Axis Travel 1.42 inch (36 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-10-30-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Ball Slide Positioning Stage - 101MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details