Chengdu Fuyu Technology Co., Ltd Linear Guide--Dual Rails/Good Stability/Long Stroke FTB14

Description
[Main Feature] The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high speed. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTB14 Stroke Range: 50mm-3500mm Belt Width: 25mm Lead: 40mm Repeat Position Accuracy: 0.05mm Horizontal Load Capacity: 25kg Speed Range: 2000mm/s Noise: 55dB
Datasheet
Description
[Main Feature] The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high speed. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTB14 Stroke Range: 50mm-3500mm Belt Width: 25mm Lead: 40mm Repeat Position Accuracy: 0.05mm Horizontal Load Capacity: 25kg Speed Range: 2000mm/s Noise: 55dB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Guide--Dual Rails/Good Stability/Long Stroke - FTB14 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Guide--Dual Rails/Good Stability/Long Stroke
FTB14
Linear Guide--Dual Rails/Good Stability/Long Stroke FTB14
[Main Feature] The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high speed. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTB14 Stroke Range: 50mm-3500mm Belt Width: 25mm Lead: 40mm Repeat Position Accuracy: 0.05mm Horizontal Load Capacity: 25kg Speed Range: 2000mm/s Noise: 55dB

[Main Feature]

The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high speed.

[Application Area]

Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing.
Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment.


  • Series: FTB14
  • Stroke Range: 50mm-3500mm
  • Belt Width: 25mm
  • Lead: 40mm
  • Repeat Position Accuracy: 0.05mm
  • Horizontal Load Capacity: 25kg
  • Speed Range: 2000mm/s
  • Noise: 55dB
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FTB14
Product Name Linear Guide--Dual Rails/Good Stability/Long Stroke
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
Stroke or X-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Y-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Z-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Rated Speed ? to 78.74 in/sec (? to 120 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG35S+370L - THK America, Inc.
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYZ3TM+0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360856 - RS Components, Ltd.
Specs
Carriage Load 5395 lbs (2447 kg)
View Details