Chengdu Fuyu Technology Co., Ltd Linear Actuator--Belt Driven/High Speed/Double Track FTB12

Description
[Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration: 3000mm/s Maximum speed: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is better. Internal and external maintenance of the induction slot Concave groove design on the side, reserved screws, easy disassembly and assembly of various sensing devices; support for built-in sensing devices to ensure beautiful appearance. High speed and Operation Silent The 45 steel synchro0us wheel is highly fitted to the polyamide steel wire toothed belt and the friction is effectively reduced by 50%.
Datasheet
Description
[Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration: 3000mm/s Maximum speed: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is better. Internal and external maintenance of the induction slot Concave groove design on the side, reserved screws, easy disassembly and assembly of various sensing devices; support for built-in sensing devices to ensure beautiful appearance. High speed and Operation Silent The 45 steel synchro0us wheel is highly fitted to the polyamide steel wire toothed belt and the friction is effectively reduced by 50%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator--Belt Driven/High Speed/Double Track - FTB12 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Actuator--Belt Driven/High Speed/Double Track
FTB12
Linear Actuator--Belt Driven/High Speed/Double Track FTB12
[Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration: 3000mm/s Maximum speed: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is better. Internal and external maintenance of the induction slot Concave groove design on the side, reserved screws, easy disassembly and assembly of various sensing devices; support for built-in sensing devices to ensure beautiful appearance. High speed and Operation Silent The 45 steel synchro0us wheel is highly fitted to the polyamide steel wire toothed belt and the friction is effectively reduced by 50%.

[Product Parameters]

  • Repeat positioning accuracy: ±0.05mm
  • Horizontal rated load: 10kg
  • Rail specification: double rail W12xH8
  • Vertical rated load: Please contact us for special requirements
  • Screw/belt specifications: HTD5M-15
  • Rated load 0ise: 70dB-80dB
  • Lead: 35mm
  • Acceleration: 3000mm/s
  • Maximum speed: 1750mm/s
  • Working temperature: -15?~+60?[Feature Advantages]
  • 6063-T6 aluminum semi-enclosed design
  • Compression resistance is 1.5-2 times that of ordinary aluminum
  • Double track structure - the stability is improved by more than 50%, the force is more even,
  • and the side-hanging performance is better.
  • Internal and external maintenance of the induction slot
  • Concave groove design on the side, reserved screws, easy disassembly and assembly of various sensing devices; support for built-in sensing devices to ensure beautiful appearance.
  • High speed and Operation Silent
  • The 45 steel synchro0us wheel is highly fitted to the polyamide steel wire toothed belt and the friction is effectively reduced by 50%.
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FTB12
Product Name Linear Actuator--Belt Driven/High Speed/Double Track
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
Stroke or X-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Y-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Z-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Rated Speed ? to 68.9 in/sec (? to 105 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Mini slide - DGSL-20-40-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Guide Blocks - 360812 - RS Components, Ltd.
Specs
Carriage Load 1322 lbs (599 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details