Chengdu Fuyu Technology Co., Ltd Linear Module--Ball Screw/Long Stroke/High Speed FSL80

Description
[Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL80 Stroke Range: 100mm~1500mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 60kg Ball Screw: G1610
Datasheet
Description
[Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL80 Stroke Range: 100mm~1500mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 60kg Ball Screw: G1610
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Module--Ball Screw/Long Stroke/High Speed - FSL80 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Module--Ball Screw/Long Stroke/High Speed
FSL80
Linear Module--Ball Screw/Long Stroke/High Speed FSL80
[Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL80 Stroke Range: 100mm~1500mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 60kg Ball Screw: G1610

[Technical Feature]

FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life.

[Range of Application]

It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment.


  • Series: FSL80
  • Stroke Range: 100mm~1500mm
  • Position Accuracy: 0.05mm
  • Max Speed: 300mm/s
  • Max Load: 60kg
  • Ball Screw: G1610
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FSL80
Product Name Linear Module--Ball Screw/Long Stroke/High Speed
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 47.24 inch (50 to 1200 mm)
Y-Axis Travel 1.97 to 47.24 inch (50 to 1200 mm)
Z-Axis Travel 1.97 to 47.24 inch (50 to 1200 mm)
Rated Speed 2.36 to 8.66 in/sec (3.6 to 13.2 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Ball Slide Positioning Stage - 2203MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-25-100-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details