Chengdu Fuyu Technology Co., Ltd Linear Rail Guide--Good Repeatability/Enclosed Structure FSL60

Description
[Technical Feature] FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL60 Type: Ball Screw Stroke Range: 1200mm Reaped Position Accuracy: 0.02mm Full Load Speed: 300mm/s Max Load: 40kg
Datasheet
Description
[Technical Feature] FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL60 Type: Ball Screw Stroke Range: 1200mm Reaped Position Accuracy: 0.02mm Full Load Speed: 300mm/s Max Load: 40kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Rail Guide--Good Repeatability/Enclosed Structure - FSL60 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Rail Guide--Good Repeatability/Enclosed Structure
FSL60
Linear Rail Guide--Good Repeatability/Enclosed Structure FSL60
[Technical Feature] FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL60 Type: Ball Screw Stroke Range: 1200mm Reaped Position Accuracy: 0.02mm Full Load Speed: 300mm/s Max Load: 40kg

[Technical Feature]

FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life.

[Range of Application]

It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment.


  • Series: FSL60
  • Type: Ball Screw
  • Stroke Range: 1200mm
  • Reaped Position Accuracy: 0.02mm
  • Full Load Speed: 300mm/s
  • Max Load: 40kg
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FSL60
Product Name Linear Rail Guide--Good Repeatability/Enclosed Structure
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 41.34 inch (50 to 1050 mm)
Y-Axis Travel 1.97 to 41.34 inch (50 to 1050 mm)
Z-Axis Travel 1.97 to 41.34 inch (50 to 1050 mm)
Rated Speed 7.87 to 15.75 in/sec (12 to 24 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-6-20-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Side Drive Positioning Stage - 502SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details