Chengdu Fuyu Technology Co., Ltd Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor FSL30A

Description
[Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing. Series: FSK30 Type: Ball Screw Stroke Range: 300mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 3kg
Datasheet
Description
[Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing. Series: FSK30 Type: Ball Screw Stroke Range: 300mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 3kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor - FSL30A - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor
FSL30A
Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor FSL30A
[Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing. Series: FSK30 Type: Ball Screw Stroke Range: 300mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 3kg

[Technical Feature]

FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules.

[Range of Application]

Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing.


  • Series: FSK30
  • Type: Ball Screw
  • Stroke Range: 300mm
  • Position Accuracy: 0.05mm
  • Max Speed: 300mm/s
  • Max Load: 3kg
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FSL30A
Product Name Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 7.87 inch (50 to 200 mm)
Y-Axis Travel 1.97 to 7.87 inch (50 to 200 mm)
Rated Speed 1.97 to 11.81 in/sec (3 to 18 m/min)
Carriage Load 2.21 to 6.62 lbs (1 to 3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

FULL EXTENSION SLIDE W/HOLD-OUT DETENT - AR3-K200 - AR3-K200 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.43 inch (214 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 25.4 mm Travel, M4, M6 - 9067-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Right-Handed
View Details
Translation Stage - VT-80 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 11.81 inch (25 to 300 mm)
Carriage Load 8.99 to 11.24 lbs (4.08 to 5.1 kg)
View Details
Single Axis Stages - KS Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
Features Cleanroom Rated
View Details