Chengdu Fuyu Technology Co., Ltd Linear Rail Guide--Miniature/Stepper Motor/Ball Screw FSL30

Description
[Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing. Series: FSL30 Type: Ball Screw Stroke Range: 300mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 3kg
Datasheet
Description
[Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing. Series: FSL30 Type: Ball Screw Stroke Range: 300mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 3kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Rail Guide--Miniature/Stepper Motor/Ball Screw - FSL30 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Rail Guide--Miniature/Stepper Motor/Ball Screw
FSL30
Linear Rail Guide--Miniature/Stepper Motor/Ball Screw FSL30
[Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing. Series: FSL30 Type: Ball Screw Stroke Range: 300mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 3kg

[Technical Feature]

FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules.

[Range of Application]

Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing.


  • Series: FSL30
  • Type: Ball Screw
  • Stroke Range: 300mm
  • Position Accuracy: 0.05mm
  • Max Speed: 300mm/s
  • Max Load: 3kg
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FSL30
Product Name Linear Rail Guide--Miniature/Stepper Motor/Ball Screw
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 11.81 inch (50 to 300 mm)
Y-Axis Travel 1.97 to 11.81 inch (50 to 300 mm)
Rated Speed 1.97 to 11.81 in/sec (3 to 18 m/min)
Carriage Load 2.21 to 6.62 lbs (1 to 3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL56H+305L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.99 inch (330 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Side Drive Positioning Stage - 99SDMM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
CHARON2 Stacked Platform - CHARON2 XYZ3TM0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details