Chengdu Fuyu Technology Co., Ltd Linear Slide--Power Transmission/Motor Driven/Ball Screw FSL120

Description
[Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection, electronic production equipment , and 3D printing equipment and other fields. Series: FSL120 Stroke Range: 100mm~2000mm Position Accuracy: 0.05mm Max Speed: 650mm/s Max Load: 100kg Ball Screw: G1610/G2020
Datasheet
Description
[Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection, electronic production equipment , and 3D printing equipment and other fields. Series: FSL120 Stroke Range: 100mm~2000mm Position Accuracy: 0.05mm Max Speed: 650mm/s Max Load: 100kg Ball Screw: G1610/G2020
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Slide--Power Transmission/Motor Driven/Ball Screw - FSL120 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Slide--Power Transmission/Motor Driven/Ball Screw
FSL120
Linear Slide--Power Transmission/Motor Driven/Ball Screw FSL120
[Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection, electronic production equipment , and 3D printing equipment and other fields. Series: FSL120 Stroke Range: 100mm~2000mm Position Accuracy: 0.05mm Max Speed: 650mm/s Max Load: 100kg Ball Screw: G1610/G2020

[Technical Feature]

FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments.

[Range of Application]

It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection, electronic production equipment , and 3D printing equipment and other fields.


  • Series: FSL120
  • Stroke Range: 100mm~2000mm
  • Position Accuracy: 0.05mm
  • Max Speed: 650mm/s
  • Max Load: 100kg
  • Ball Screw: G1610/G2020
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FSL120
Product Name Linear Slide--Power Transmission/Motor Driven/Ball Screw
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 59.06 inch (50 to 1500 mm)
Y-Axis Travel 1.97 to 59.06 inch (50 to 1500 mm)
Z-Axis Travel 1.97 to 59.06 inch (50 to 1500 mm)
Rated Speed 13.78 to 19.69 in/sec (21 to 30 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Mini slide - DGSL-12-20-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details