Chengdu Fuyu Technology Co., Ltd Linear Motion Guide--Ball Screw/Stepper Motor FSK40

Description
[Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of industries. [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series: FSL40 Stroke Range: 50mm~1000mm Position Accuracy: 0.05mm Max Speed: 250mm/s Max Load: 25kg Ball Screw: G1204/G1605/G1610
Datasheet
Description
[Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of industries. [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series: FSL40 Stroke Range: 50mm~1000mm Position Accuracy: 0.05mm Max Speed: 250mm/s Max Load: 25kg Ball Screw: G1204/G1605/G1610
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Guide--Ball Screw/Stepper Motor - FSK40 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Motion Guide--Ball Screw/Stepper Motor
FSK40
Linear Motion Guide--Ball Screw/Stepper Motor FSK40
[Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of industries. [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series: FSL40 Stroke Range: 50mm~1000mm Position Accuracy: 0.05mm Max Speed: 250mm/s Max Load: 25kg Ball Screw: G1204/G1605/G1610

[Technical Feature]

FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of industries.

[Range of Application]

Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place.


  • Series: FSL40
  • Stroke Range: 50mm~1000mm
  • Position Accuracy: 0.05mm
  • Max Speed: 250mm/s
  • Max Load: 25kg
  • Ball Screw: G1204/G1605/G1610
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FSK40
Product Name Linear Motion Guide--Ball Screw/Stepper Motor
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
Y-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
Z-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
Rated Speed 1.57 to 10.04 in/sec (2.4 to 15.3 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360856 - RS Components, Ltd.
Specs
Carriage Load 5395 lbs (2447 kg)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details
Manual Linear Stage, Crossed-Roller, 1.0 in., 8-32, 1/4-20, No Baseplate - 9067-COM - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details
PIglide Miniature Linear Air Bearing Stage - A-143 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 394 in/sec (600 m/min)
View Details