Chengdu Fuyu Technology Co., Ltd Micro Linear Actuator--Stepper Motor/Small and Light FSK30

Description
[Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing. Series: FSK30 Type: Ball Screw Stroke Range: 300mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 3kg
Datasheet
Description
[Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing. Series: FSK30 Type: Ball Screw Stroke Range: 300mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 3kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Linear Actuator--Stepper Motor/Small and Light - FSK30 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Micro Linear Actuator--Stepper Motor/Small and Light
FSK30
Micro Linear Actuator--Stepper Motor/Small and Light FSK30
[Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing. Series: FSK30 Type: Ball Screw Stroke Range: 300mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 3kg

[Technical Feature]

FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules.

[Range of Application]

Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing.


  • Series: FSK30
  • Type: Ball Screw
  • Stroke Range: 300mm
  • Position Accuracy: 0.05mm
  • Max Speed: 300mm/s
  • Max Load: 3kg
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FSK30
Product Name Micro Linear Actuator--Stepper Motor/Small and Light
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 11.81 inch (50 to 300 mm)
Y-Axis Travel 1.97 to 11.81 inch (50 to 300 mm)
Rated Speed 1.97 to 11.81 in/sec (3 to 18 m/min)
Carriage Load 2.21 to 6.62 lbs (1 to 3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
ALUMINUM MINI SLIDE - ARW2-16-70 - ARW2-16-70 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.19 inch (30.16 mm)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details