Chengdu Fuyu Technology Co., Ltd Linear Guide--High Speed/Low Noise/Timing-belt FPB45

Description
[Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Series: FPB45 Stroke Range: 100mm-3500mm Position Accuracy: 0.05mm Max Speed: 4000mm/S Max Load: 15kg Module Lead: 80mm
Datasheet
Description
[Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Series: FPB45 Stroke Range: 100mm-3500mm Position Accuracy: 0.05mm Max Speed: 4000mm/S Max Load: 15kg Module Lead: 80mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Guide--High Speed/Low Noise/Timing-belt - FPB45 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Guide--High Speed/Low Noise/Timing-belt
FPB45
Linear Guide--High Speed/Low Noise/Timing-belt FPB45
[Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Series: FPB45 Stroke Range: 100mm-3500mm Position Accuracy: 0.05mm Max Speed: 4000mm/S Max Load: 15kg Module Lead: 80mm

[Main Feature]

FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s.

[Application Area]

Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing.


  • Series: FPB45
  • Stroke Range: 100mm-3500mm
  • Position Accuracy: 0.05mm
  • Max Speed: 4000mm/S
  • Max Load: 15kg
  • Module Lead: 80mm
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FPB45
Product Name Linear Guide--High Speed/Low Noise/Timing-belt
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
Stroke or X-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Y-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Rated Speed 31.5 to 98.43 in/sec (48 to 150 m/min)
Carriage Load ? to 33.08 lbs (? to 15 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Motorized XYZ Stage, Gothic-Arch Bearing, 40 x 40 mm, 13 mm, M4 and M6 - 9062-XYZ-PPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details