Chengdu Fuyu Technology Co., Ltd Linear Actuator--High Speed/Belt Driven/Stepper Motor FBL80

Description
[Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life. [Application Area] Suitable for automatic dispensing, spray drawing, welding, packaging, handling, printing, printing equipment, laser carrier, photovoltaic back sheet cutting and cutting machine, conveying robot, time-lapse photography, auxiliary equipment, and electrical scientific research test function demonstration , various types of industrial automation production lines. Series: FBL80 Stroke Range: 200mm~3000mm Position Accuracy: 0.1mm Max Speed: 3000mm/s Max Load: 30kg Synchronous Wheel Circumference: 165
Datasheet
Description
[Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life. [Application Area] Suitable for automatic dispensing, spray drawing, welding, packaging, handling, printing, printing equipment, laser carrier, photovoltaic back sheet cutting and cutting machine, conveying robot, time-lapse photography, auxiliary equipment, and electrical scientific research test function demonstration , various types of industrial automation production lines. Series: FBL80 Stroke Range: 200mm~3000mm Position Accuracy: 0.1mm Max Speed: 3000mm/s Max Load: 30kg Synchronous Wheel Circumference: 165
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator--High Speed/Belt Driven/Stepper Motor - FBL80 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Actuator--High Speed/Belt Driven/Stepper Motor
FBL80
Linear Actuator--High Speed/Belt Driven/Stepper Motor FBL80
[Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life. [Application Area] Suitable for automatic dispensing, spray drawing, welding, packaging, handling, printing, printing equipment, laser carrier, photovoltaic back sheet cutting and cutting machine, conveying robot, time-lapse photography, auxiliary equipment, and electrical scientific research test function demonstration , various types of industrial automation production lines. Series: FBL80 Stroke Range: 200mm~3000mm Position Accuracy: 0.1mm Max Speed: 3000mm/s Max Load: 30kg Synchronous Wheel Circumference: 165

[Main Feature]

FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life.

[Application Area]

Suitable for automatic dispensing, spray drawing, welding, packaging, handling, printing, printing equipment, laser carrier, photovoltaic back sheet cutting and cutting machine, conveying robot, time-lapse photography, auxiliary equipment, and electrical scientific research test function demonstration , various types of industrial automation production lines.


  • Series: FBL80
  • Stroke Range: 200mm~3000mm
  • Position Accuracy: 0.1mm
  • Max Speed: 3000mm/s
  • Max Load: 30kg
  • Synchronous Wheel Circumference: 165
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FBL80
Product Name Linear Actuator--High Speed/Belt Driven/Stepper Motor
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
Stroke or X-Axis Travel 3.94 to 154 inch (100 to 3900 mm)
Y-Axis Travel 3.94 to 154 inch (100 to 3900 mm)
Rated Speed 25.59 to 118 in/sec (39 to 180 m/min)
Carriage Load ? to 198 lbs (? to 90 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Ball Slide Positioning Stage - 99MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGST-25-20-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details