KT902 is a single component, very low viscosity anaerobic thread locker. KT902 cures when confined in the absence of air between close-fitting metal surfaces. KT902 is formulated to be a very low viscosity anaerobic thread locker, which means it can be used as a post-assembly adhesive to wick into pre-assembled parts. Because of its very low viscosity, KT902 can be use for some interference fit retaining applications. KT902 can also be used as a porosity sealant for cast components.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | KT902 |
| Product Name | Anaerobic Thread Locker |
| Cure / Technology | Anaerobic; Two Component (optional feature); Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Metal |
| Features | Gap Filler, Foam in Place Gasket; Threadlocker or Retainer |