KT702 is a permanently green colored general purpose adhesive for permanent threaded assemblies. KT702 locks bolts and studs up to 1" in diameter, sealing against leakage and corrosion. It is chemical resistant, resisting fuels, lubricants and most Industrial liquids and gases. KT702 eliminates double nutting and or welding of critical assemblies. Using KT702 permits reduced casting thickness, and eliminates cracked castings due to interference fit stresses. The product's viscosity allows usage on fine to medium threads on parts that will not require periodic disassembly.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | KT702 |
| Product Name | Thread Locker |
| Cure / Technology | Anaerobic; Two Component (optional feature); Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Metal |
| Features | Gap Filler, Foam in Place Gasket; Threadlocker or Retainer |