KT432 Thread locker is a general purpose, medium-high strength, thixotropic anaerobic thread locker. The product cures when confined in the absence of air on close-fitting metal surfaces. KT432 is formulated to lock all metric and imperial nuts and bolts, preventing vibration loosening and leakage through the threads. KT432 is slightly oil tolerant, so it will bond some 'as received' parts, but best results are obtained with clean substrates. The thixotropic nature of the product prevents run off, dripping and migration after assembly. KT432 is typically used on mounting bolts, housing screws, etc. KT432 prevents corrosion of assembly parts.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | KT432 |
| Product Name | Thread Locker |
| Cure / Technology | Anaerobic; Two Component (optional feature); Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Metal |
| Features | Gap Filler, Foam in Place Gasket; Threadlocker or Retainer |