Krylex KT422 is a general purpose Removable Medium Strength product. It will hold all metric, imperial or conventional sized nuts and bolts, meeting the requirements of over 80% of fastening applications. Krylex KT422 does not run off or drip and does not migrate after assembly. Once applied, parts slip together easily, lubricated by the adhesive. Krylex KT422 replaces lock washers and plastic inserts. It locks machine tool access bolts, studs, and hydraulic system bolts. Used on gear box bolts/driveshaft, bearing cover cap screws, counter-sink screws, conveyor roller bolts and construction equipment.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | KT422 |
| Product Name | Thread Locker |
| Cure / Technology | Anaerobic; Two Component (optional feature); Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Metal |
| Features | Gap Filler, Foam in Place Gasket; Threadlocker or Retainer |