Krylex KT0222 is a low strength, thixotropic anaerobic threadlocker. The low removal torque allows easy disassembly yet provides maximum vibration and shock resistance for threaded parts. Krylex KT0222 is formulated to prevent vibration loosening and to seal against leaks through treaded components. The low removal torque makes Krylex KT0222 especially suitable for use on small threaded parts (6mmØ) and where regular disassembly is envisaged. Krylex KT0222 is ideal for small set screws and most types of small threaded nuts, bolts, screws and hex and slot driven components, including keyed fasteners. The low strength allows disassembly without stripping the heads off screws or bolts, so Krylex KT0222 is particularly recommended for use on softer, non-ferrous metals, e.g. brass.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | KT0222 |
| Product Name | Thixotropic Anaerobic Thread Locker |
| Cure / Technology | Anaerobic; Two Component (optional feature); Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Metal |
| Features | Gap Filler, Foam in Place Gasket; Threadlocker or Retainer |