KS695 is an anaerobic sealant which seals hydraulic and pneumatic fittings up to 2" in diameter, resisting high pressure and vibration loosening. This product has excellent solvent resistance and withstands temperature to 300°F. The product does not shrink when curing and gives a positive seal against moisture and corrosion attack. Typical applications are hydraulic and pneumatic fittings, servomechanisms, and fine-filtration systems.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | KS695 |
| Product Name | Anaerobic Thread Sealant |
| Cure / Technology | Anaerobic; Two Component (optional feature); Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Metal |