KS675 is a single component, low-medium strength, anaerobic pipe sealant. KS675 is a very high viscosity, thixotropic pipe sealing paste possessing high lubricity. KS675 cures when confined in the absence of air between close-fitting metal surfaces. KS675 is formulated to lock and seal medium to coarse straight and tapered pipe threads on pipes of diameter from 15mm to 80mm. KS675 prevents vibration loosening and leakage through the pipe threads. KS675 gives low-medium strength break torque, but lower prevail torque on assembled joints, thus enabling easier disassembly and servicing. The lubricity of KS675 helps prevent galling on metal pipe threads/fittings, including stainless steel, thus aiding subsequent disassembly. KS675 will give an almost instant low pressure seal (unto 2 bar after 20 mins.) and when fully cured will seal up to the bursting pressure of the pipe (e.g. 10,000psi).
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | KS675 |
| Product Name | Anaerobic Pipe Sealant |
| Cure / Technology | Anaerobic; Two Component (optional feature); Single Component |
| Type / Form | Grease, Paste |
| Substrate Compatibility | Metal |