Chem Service, Inc. Internal Standard EPA Method 8032A

Description
Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST and numerous other International Methods. Standards grade chemicals are clearly labeled with an expiration date that is based upon years of experience in handling and testing. Products are packaged in small quantities to minimize storage, waste and disposal requirements. Organic and inorganic chemicals, solutions and mixtures are available, as well as more than 70 chemical kits that are designed to meet a wide range of specialized laboratory needs. They have thousands of worldwide customers in a wide range of sectors, including government and regulatory agencies; food quality control; agricultural testing and research; life science endeavors; environmental control and remediation; college and university work; and the manufacture of chemicals, pulp and paper, and alcoholic beverages.
Description
Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST and numerous other International Methods. Standards grade chemicals are clearly labeled with an expiration date that is based upon years of experience in handling and testing. Products are packaged in small quantities to minimize storage, waste and disposal requirements. Organic and inorganic chemicals, solutions and mixtures are available, as well as more than 70 chemical kits that are designed to meet a wide range of specialized laboratory needs. They have thousands of worldwide customers in a wide range of sectors, including government and regulatory agencies; food quality control; agricultural testing and research; life science endeavors; environmental control and remediation; college and university work; and the manufacture of chemicals, pulp and paper, and alcoholic beverages.

Suppliers

Company
Product
Description
Supplier Links
Internal Standard - EPA Method 8032A - Chem Service, Inc.
West Chester, PA, USA
Internal Standard
EPA Method 8032A
Internal Standard EPA Method 8032A
Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST and numerous other International Methods. Standards grade chemicals are clearly labeled with an expiration date that is based upon years of experience in handling and testing. Products are packaged in small quantities to minimize storage, waste and disposal requirements. Organic and inorganic chemicals, solutions and mixtures are available, as well as more than 70 chemical kits that are designed to meet a wide range of specialized laboratory needs. They have thousands of worldwide customers in a wide range of sectors, including government and regulatory agencies; food quality control; agricultural testing and research; life science endeavors; environmental control and remediation; college and university work; and the manufacture of chemicals, pulp and paper, and alcoholic beverages.

Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST and numerous other International Methods. Standards grade chemicals are clearly labeled with an expiration date that is based upon years of experience in handling and testing. Products are packaged in small quantities to minimize storage, waste and disposal requirements. Organic and inorganic chemicals, solutions and mixtures are available, as well as more than 70 chemical kits that are designed to meet a wide range of specialized laboratory needs. They have thousands of worldwide customers in a wide range of sectors, including government and regulatory agencies; food quality control; agricultural testing and research; life science endeavors; environmental control and remediation; college and university work; and the manufacture of chemicals, pulp and paper, and alcoholic beverages.

Supplier's Site
Brominated Acrylamide - EPA Method 8032A - Chem Service, Inc.
West Chester, PA, USA
Brominated Acrylamide
EPA Method 8032A
Brominated Acrylamide EPA Method 8032A
Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST and numerous other International Methods. Standards grade chemicals are clearly labeled with an expiration date that is based upon years of experience in handling and testing. Products are packaged in small quantities to minimize storage, waste and disposal requirements. Organic and inorganic chemicals, solutions and mixtures are available, as well as more than 70 chemical kits that are designed to meet a wide range of specialized laboratory needs. They have thousands of worldwide customers in a wide range of sectors, including government and regulatory agencies; food quality control; agricultural testing and research; life science endeavors; environmental control and remediation; college and university work; and the manufacture of chemicals, pulp and paper, and alcoholic beverages.

Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST and numerous other International Methods. Standards grade chemicals are clearly labeled with an expiration date that is based upon years of experience in handling and testing. Products are packaged in small quantities to minimize storage, waste and disposal requirements. Organic and inorganic chemicals, solutions and mixtures are available, as well as more than 70 chemical kits that are designed to meet a wide range of specialized laboratory needs. They have thousands of worldwide customers in a wide range of sectors, including government and regulatory agencies; food quality control; agricultural testing and research; life science endeavors; environmental control and remediation; college and university work; and the manufacture of chemicals, pulp and paper, and alcoholic beverages.

Supplier's Site
Acrylamide Standard - EPA Method 8032A - Chem Service, Inc.
West Chester, PA, USA
Acrylamide Standard
EPA Method 8032A
Acrylamide Standard EPA Method 8032A
Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST and numerous other International Methods. Standards grade chemicals are clearly labeled with an expiration date that is based upon years of experience in handling and testing. Products are packaged in small quantities to minimize storage, waste and disposal requirements. Organic and inorganic chemicals, solutions and mixtures are available, as well as more than 70 chemical kits that are designed to meet a wide range of specialized laboratory needs. They have thousands of worldwide customers in a wide range of sectors, including government and regulatory agencies; food quality control; agricultural testing and research; life science endeavors; environmental control and remediation; college and university work; and the manufacture of chemicals, pulp and paper, and alcoholic beverages.

Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST and numerous other International Methods. Standards grade chemicals are clearly labeled with an expiration date that is based upon years of experience in handling and testing. Products are packaged in small quantities to minimize storage, waste and disposal requirements. Organic and inorganic chemicals, solutions and mixtures are available, as well as more than 70 chemical kits that are designed to meet a wide range of specialized laboratory needs. They have thousands of worldwide customers in a wide range of sectors, including government and regulatory agencies; food quality control; agricultural testing and research; life science endeavors; environmental control and remediation; college and university work; and the manufacture of chemicals, pulp and paper, and alcoholic beverages.

Supplier's Site

Technical Specifications

  Chem Service, Inc.
Product Category Chemical Additives and Agents
Product Number EPA Method 8032A
Product Name Internal Standard
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

ExxonMobil™ LDPE - ExxonMobil™ LDPE LD 317 Series - ExxonMobil - Polyethylene Products
Specs
Applications Coatings or Paint
View Details
Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 8 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Descalers - 7596589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Redox Buffer 271mV - 238228 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details