40752-719 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
40752-719
Description
THREE PIECE TYPE
ALUMINUM MATERIAL
BLACK FINISH
17 1/2 INCH
6 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 5 LB
12 INCH D
40752 MODEL
-
Chatsworth Products, Inc.
Description
THREE PIECE TYPE
ALUMINUM MATERIAL
BLACK FINISH
17 1/2 INCH
6 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 5 LB
12 INCH D
40752 MODEL
Suppliers
Enclosure Shelf
40752-719
THREE PIECE TYPE
ALUMINUM MATERIAL
BLACK FINISH
17 1/2 INCH
6 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 5 LB
12 INCH D
40752 MODEL
- THREE PIECE TYPE
- ALUMINUM MATERIAL
- BLACK FINISH
- 17 1/2 INCH
- 6 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 5 LB
- 12 INCH D
- 40752 MODEL
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
40752-719 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Depth
36 inch (914 mm)
Length
87 inch (2210 mm)
View Details
Type
Racking
Depth
0.2362 inch (6 mm)
Width
0.2362 inch (6 mm)
View Details
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details
Category
Industrial; Commercial
Type
Shelving
Shelving/Racking Options
Enclosed; Open
View Details