40752-119 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
40752-119
Description
THREE PIECE TYPE
ALUMINUM MATERIAL
GRAY FINISH
17 1/2 INCH
6 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 5 LB
12 INCH D
40752 MODEL
-
Chatsworth Products, Inc.
Description
THREE PIECE TYPE
ALUMINUM MATERIAL
GRAY FINISH
17 1/2 INCH
6 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 5 LB
12 INCH D
40752 MODEL
Suppliers
Enclosure Shelf
40752-119
THREE PIECE TYPE
ALUMINUM MATERIAL
GRAY FINISH
17 1/2 INCH
6 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 5 LB
12 INCH D
40752 MODEL
- THREE PIECE TYPE
- ALUMINUM MATERIAL
- GRAY FINISH
- 17 1/2 INCH
- 6 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 5 LB
- 12 INCH D
- 40752 MODEL
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
40752-119 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Depth
18 inch (457 mm)
View Details
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details
Type
Racking
Capacity
794 lbs (360 kg)
Length
36.02 inch (915 mm)
View Details