40108-519 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
40108-519
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
40108 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
40108 MODEL
Datasheet
Suppliers
Enclosure Shelf
40108-519
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
40108 MODEL
- DOUBLE SIDE, NON VENTED TYPE
- ALUMINUM MATERIAL
- CLEAR FINISH
- 17.75 INCH
- 6.13 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 8 LB
- 21.75 INCH D
- 40108 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
40108-519 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Depth
16 inch (406 mm)
Length
75 inch (1905 mm)
View Details