Chatsworth Products, Inc. Enclosure Shelf 15255-104

Description
VENTED TYPE STEEL MATERIAL GRAY FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 18 LB 34.51 INCH D INCLUDES ASSEMBLY HARDWARE 15255 MODEL
Datasheet
Description
VENTED TYPE STEEL MATERIAL GRAY FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 18 LB 34.51 INCH D INCLUDES ASSEMBLY HARDWARE 15255 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 15255-104 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
15255-104
Enclosure Shelf 15255-104
VENTED TYPE STEEL MATERIAL GRAY FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 18 LB 34.51 INCH D INCLUDES ASSEMBLY HARDWARE 15255 MODEL
  • VENTED TYPE
  • STEEL MATERIAL
  • GRAY FINISH
  • 17.68 INCH
  • 1U
  • 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON
  • PACKAGING WEIGHT 18 LB
  • 34.51 INCH D
  • INCLUDES ASSEMBLY HARDWARE
  • 15255 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 15255-104
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 230908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 35.43 inch (900 mm)
View Details