Chatsworth Products, Inc. Enclosure Shelf 15255-102

Description
VENTED TYPE STEEL MATERIAL GRAY FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 12 LB 20.73 INCH D INCLUDES ASSEMBLY HARDWARE 15255 MODEL
Datasheet
Description
VENTED TYPE STEEL MATERIAL GRAY FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 12 LB 20.73 INCH D INCLUDES ASSEMBLY HARDWARE 15255 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 15255-102 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
15255-102
Enclosure Shelf 15255-102
VENTED TYPE STEEL MATERIAL GRAY FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 12 LB 20.73 INCH D INCLUDES ASSEMBLY HARDWARE 15255 MODEL
  • VENTED TYPE
  • STEEL MATERIAL
  • GRAY FINISH
  • 17.68 INCH
  • 1U
  • 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON
  • PACKAGING WEIGHT 12 LB
  • 20.73 INCH D
  • INCLUDES ASSEMBLY HARDWARE
  • 15255 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 15255-102
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Enclosure Shelf - 40117-119 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
Shelving/Racking Options Single Sided
Material Aluminum
View Details