14070-719 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
14070-719
Description
FIXED, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 11 LB
29 INCH D
14070 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 11 LB
29 INCH D
14070 MODEL
Datasheet
Suppliers
Enclosure Shelf
14070-719
FIXED, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 11 LB
29 INCH D
14070 MODEL
- FIXED, NON VENTED TYPE
- ALUMINUM MATERIAL
- BLACK FINISH
- 19 INCH
- 2U
- CABINET USED ON
- UL APPROVAL
- PACKAGING WEIGHT 11 LB
- 29 INCH D
- 14070 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
14070-719 |
|
Product Name
|
Enclosure Shelf |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving; Racking
Depth
24 inch (610 mm)
View Details