14070-219 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
14070-219
Description
FIXED, NON VENTED TYPE
ALUMINUM MATERIAL
COMPUTER WHITE FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 11 LB
29 INCH D
14070 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, NON VENTED TYPE
ALUMINUM MATERIAL
COMPUTER WHITE FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 11 LB
29 INCH D
14070 MODEL
Datasheet
Suppliers
Enclosure Shelf
14070-219
FIXED, NON VENTED TYPE
ALUMINUM MATERIAL
COMPUTER WHITE FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 11 LB
29 INCH D
14070 MODEL
- FIXED, NON VENTED TYPE
- ALUMINUM MATERIAL
- COMPUTER WHITE FINISH
- 19 INCH
- 2U
- CABINET USED ON
- UL APPROVAL
- PACKAGING WEIGHT 11 LB
- 29 INCH D
- 14070 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
14070-219 |
|
Product Name
|
Enclosure Shelf |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Length
48 inch (1219 mm)
Width
16 inch (406 mm)
View Details
Type
Shelving; Racking
Capacity
44.1 lbs (20 kg)
Depth
9.84 inch (250 mm)
View Details