Chatsworth Products, Inc. Enclosure Shelf 12487-125

Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL GRAY FINISH 6U 25 INCH RACK USED ON PACKAGING WEIGHT 12 LB 19.82 INCH D WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY 12487 MODEL
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL GRAY FINISH 6U 25 INCH RACK USED ON PACKAGING WEIGHT 12 LB 19.82 INCH D WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY 12487 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 12487-125 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
12487-125
Enclosure Shelf 12487-125
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL GRAY FINISH 6U 25 INCH RACK USED ON PACKAGING WEIGHT 12 LB 19.82 INCH D WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY 12487 MODEL
  • DOUBLE SIDE, NON VENTED TYPE
  • ALUMINUM MATERIAL
  • GRAY FINISH
  • 6U
  • 25 INCH RACK USED ON
  • PACKAGING WEIGHT 12 LB
  • 19.82 INCH D
  • WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY
  • 12487 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 12487-125
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details