12338-119 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
12338-119
Description
SLIDING, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
19 INCH
2U
30 INCH D CABINET USED ON
PACKAGING WEIGHT 13 LB
18 INCH D
12338 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
SLIDING, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
19 INCH
2U
30 INCH D CABINET USED ON
PACKAGING WEIGHT 13 LB
18 INCH D
12338 MODEL
Datasheet
Suppliers
Enclosure Shelf
12338-119
SLIDING, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
19 INCH
2U
30 INCH D CABINET USED ON
PACKAGING WEIGHT 13 LB
18 INCH D
12338 MODEL
- SLIDING, NON VENTED TYPE
- ALUMINUM MATERIAL
- GRAY FINISH
- 19 INCH
- 2U
- 30 INCH D CABINET USED ON
- PACKAGING WEIGHT 13 LB
- 18 INCH D
- 12338 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
12338-119 |
|
Product Name
|
Enclosure Shelf |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shelving; Racking
Capacity
130 lbs (59 kg)
Depth
4.45 inch (113 mm)
View Details
Category
Industrial
Type
Shelving; Racking
Depth
18 inch (457 mm)
View Details