11359-519 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
11359-519
Description
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
3.53 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
20 INCH D
11359 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
3.53 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
20 INCH D
11359 MODEL
Datasheet
Suppliers
Enclosure Shelf
11359-519
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
3.53 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
20 INCH D
11359 MODEL
- DOUBLE SIDE, VENTED TYPE
- ALUMINUM MATERIAL
- CLEAR FINISH
- 17.75 INCH
- 3.53 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 8 LB
- 20 INCH D
- 11359 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
11359-519 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Depth
24 inch (610 mm)
View Details
Type
Racking
Depth
14.96 inch (380 mm)
Width
11.61 inch (295 mm)
View Details