Chatsworth Products, Inc. Enclosure Shelf 11294-223

Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL COMPUTER WHITE FINISH 21.25 INCH 3.47 INCH 23 INCH RACK USED ON PACKAGING WEIGHT 6 LB 19 INCH D 11294 MODEL
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL COMPUTER WHITE FINISH 21.25 INCH 3.47 INCH 23 INCH RACK USED ON PACKAGING WEIGHT 6 LB 19 INCH D 11294 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 11294-223 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
11294-223
Enclosure Shelf 11294-223
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL COMPUTER WHITE FINISH 21.25 INCH 3.47 INCH 23 INCH RACK USED ON PACKAGING WEIGHT 6 LB 19 INCH D 11294 MODEL
  • DOUBLE SIDE, NON VENTED TYPE
  • ALUMINUM MATERIAL
  • COMPUTER WHITE FINISH
  • 21.25 INCH
  • 3.47 INCH
  • 23 INCH RACK USED ON
  • PACKAGING WEIGHT 6 LB
  • 19 INCH D
  • 11294 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 11294-223
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5231W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
PCB Holders - 2472669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Enclosure Shelf - 11487-719 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
Shelving/Racking Options Double Sided
Material Aluminum
View Details