11245-519 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
11245-519
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
3.75 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
18.1 INCH D
11245 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
3.75 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
18.1 INCH D
11245 MODEL
Datasheet
Suppliers
Enclosure Shelf
11245-519
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
3.75 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
18.1 INCH D
11245 MODEL
- DOUBLE SIDE, NON VENTED TYPE
- ALUMINUM MATERIAL
- CLEAR FINISH
- 17.75 INCH
- 3.75 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 8 LB
- 18.1 INCH D
- 11245 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
11245-519 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Depth
18 inch (457 mm)
View Details
Type
Shelving; Racking
Depth
17.95 inch (456 mm)
Width
19.02 inch (483 mm)
View Details
Chatsworth Products, Inc.
Type
Racking
Shelving/Racking Options
Double Sided
Material
Aluminum
View Details