MOUETTE PLASTIC MOLD CO., LTD Drawn Cup Needle Roller Bearings BK3520

Description
Drawn cup needle roller bearings have a deep drawn, thin-walled outer ring. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly, but where a very compact and economical bearing arrangement is required. These bearings are mounted with a tight interference fit in the housing. That enables a simple and economic design of the housing bore, as shoulders or snap rings are not required to locate the bearing axially. The drawn cup of hardened steel and the needle roller and cage assembly of these bearings form a non­-separable unit. MOUETTE supplies a wide assortment of drawn cup needle roller bearings. This includes: Bearings with open ends Bearings with a closed end Full complement bearings with open ends Drawn cup needle roller bearings: are supplied without an inner ring are generally designed with one needle roller and cage assembly – except wide sizes, which incorpor­ate two needle roller and cage assemblies immediately adjacent to each other, with a lubrication hole in the outer ring Basic design bearings: Drawn cup needle roller bearings with open ends (series designation HK series) · are available open (without seals) or sealed on one or both sides (Sealing solutions) Drawn cup needle roller bearings with a closed end (series designation BK series) · are available open or sealed (Sealing solutions) · are suitable for bearing arrangements where they are situated at the end of a shaft · accommodate small axial guidance forces, because of the profiled design of their closed end Full complement bearings with open ends (series designation HN Series) · are suitable for very heavy radial loads at moderate speeds · are available with open ends and without seals only
Request a Quote
Description
Drawn cup needle roller bearings have a deep drawn, thin-walled outer ring. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly, but where a very compact and economical bearing arrangement is required. These bearings are mounted with a tight interference fit in the housing. That enables a simple and economic design of the housing bore, as shoulders or snap rings are not required to locate the bearing axially. The drawn cup of hardened steel and the needle roller and cage assembly of these bearings form a non­-separable unit. MOUETTE supplies a wide assortment of drawn cup needle roller bearings. This includes: Bearings with open ends Bearings with a closed end Full complement bearings with open ends Drawn cup needle roller bearings: are supplied without an inner ring are generally designed with one needle roller and cage assembly – except wide sizes, which incorpor­ate two needle roller and cage assemblies immediately adjacent to each other, with a lubrication hole in the outer ring Basic design bearings: Drawn cup needle roller bearings with open ends (series designation HK series) · are available open (without seals) or sealed on one or both sides (Sealing solutions) Drawn cup needle roller bearings with a closed end (series designation BK series) · are available open or sealed (Sealing solutions) · are suitable for bearing arrangements where they are situated at the end of a shaft · accommodate small axial guidance forces, because of the profiled design of their closed end Full complement bearings with open ends (series designation HN Series) · are suitable for very heavy radial loads at moderate speeds · are available with open ends and without seals only
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drawn Cup Needle Roller Bearings - BK3520 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Drawn Cup Needle Roller Bearings
BK3520
Drawn Cup Needle Roller Bearings BK3520
Drawn cup needle roller bearings have a deep drawn, thin-walled outer ring. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly, but where a very compact and economical bearing arrangement is required. These bearings are mounted with a tight interference fit in the housing. That enables a simple and economic design of the housing bore, as shoulders or snap rings are not required to locate the bearing axially. The drawn cup of hardened steel and the needle roller and cage assembly of these bearings form a non­-separable unit. MOUETTE supplies a wide assortment of drawn cup needle roller bearings. This includes: Bearings with open ends Bearings with a closed end Full complement bearings with open ends Drawn cup needle roller bearings: are supplied without an inner ring are generally designed with one needle roller and cage assembly – except wide sizes, which incorpor­ate two needle roller and cage assemblies immediately adjacent to each other, with a lubrication hole in the outer ring Basic design bearings: Drawn cup needle roller bearings with open ends (series designation HK series) · are available open (without seals) or sealed on one or both sides (Sealing solutions) Drawn cup needle roller bearings with a closed end (series designation BK series) · are available open or sealed (Sealing solutions) · are suitable for bearing arrangements where they are situated at the end of a shaft · accommodate small axial guidance forces, because of the profiled design of their closed end Full complement bearings with open ends (series designation HN Series) · are suitable for very heavy radial loads at moderate speeds · are available with open ends and without seals only

Drawn cup needle roller bearings have a deep drawn, thin-walled outer ring. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly, but where a very compact and economical bearing arrangement is required. These bearings are mounted with a tight interference fit in the housing. That enables a simple and economic design of the housing bore, as shoulders or snap rings are not required to locate the bearing axially.
The drawn cup of hardened steel and the needle roller and cage assembly of these bearings form a non­-separable unit.
MOUETTE supplies a wide assortment of drawn cup needle roller bearings. This includes:
Bearings with open ends
Bearings with a closed end
Full complement bearings with open ends
Drawn cup needle roller bearings:
are supplied without an inner ring
are generally designed with one needle roller and cage assembly – except wide sizes, which incorpor­ate two needle roller and cage assemblies immediately adjacent to each other, with a lubrication hole in the outer ring
Basic design bearings:
Drawn cup needle roller bearings with open ends (series designation HK series)
· are available open (without seals) or sealed on one or both sides (Sealing solutions)
Drawn cup needle roller bearings with a closed end (series designation BK series)
· are available open or sealed (Sealing solutions)
· are suitable for bearing arrangements where they are situated at the end of a shaft
· accommodate small axial guidance forces, because of the profiled design of their closed end
Full complement bearings with open ends (series designation HN Series)
· are suitable for very heavy radial loads at moderate speeds
· are available with open ends and without seals only

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Needle Roller Bearings
Product Number BK3520
Product Name Drawn Cup Needle Roller Bearings
Type Drawn Cup Caged Needle
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawn Cup Needle Roller Bearings - HK10X15X15 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - DLF 12 10 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - B-65 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - B-1212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details