Drawn cup needle roller bearings have a deep drawn, thin-walled outer ring. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly, but where a very compact and economical bearing arrangement is required. These bearings are mounted with a tight interference fit in the housing. That enables a simple and economic design of the housing bore, as shoulders or snap rings are not required to locate the bearing axially.
The drawn cup of hardened steel and the needle roller and cage assembly of these bearings form a non-separable unit.
MOUETTE supplies a wide assortment of drawn cup needle roller bearings. This includes:
Bearings with open ends
Bearings with a closed end
Full complement bearings with open ends
Drawn cup needle roller bearings:
are supplied without an inner ring
are generally designed with one needle roller and cage assembly – except wide sizes, which incorporate two needle roller and cage assemblies immediately adjacent to each other, with a lubrication hole in the outer ring
Basic design bearings:
Drawn cup needle roller bearings with open ends (series designation HK series)
· are available open (without seals) or sealed on one or both sides (Sealing solutions)
Drawn cup needle roller bearings with a closed end (series designation BK series)
· are available open or sealed (Sealing solutions)
· are suitable for bearing arrangements where they are situated at the end of a shaft
· accommodate small axial guidance forces, because of the profiled design of their closed end
Full complement bearings with open ends (series designation HN Series)
· are suitable for very heavy radial loads at moderate speeds
· are available with open ends and without seals only
| MOUETTE PLASTIC MOLD CO., LTD | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | BK1812 |
| Product Name | Drawn Cup Needle Roller Bearings |
| Type | Drawn Cup Caged Needle |
| Design Units | Metric |
| Bore | 0.7087 inch (18.000 mm) |
| Outside Diameter | 0.9449 inch (24.000 mm) |