Drawn cup needle roller bearings have a deep drawn, thin-walled outer ring. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly, but where a very compact and economical bearing arrangement is required. These bearings are mounted with a tight interference fit in the housing. That enables a simple and economic design of the housing bore, as shoulders or snap rings are not required to locate the bearing axially.
The drawn cup of hardened steel and the needle roller and cage assembly of these bearings form a non-separable unit.
MOUETTE supplies a wide assortment of drawn cup needle roller bearings. This includes:
Bearings with open ends
Bearings with a closed end
Full complement bearings with open ends
Full complement drawn cup needle roller bearings consist of full of needles extending to outer raceway, thus bearing high load. It is applied to the situation where the devices mounted with needle roller bearings run in swinging operation with low and middle speed. Since the bearings are fed with lubricating grease when are delivered, it is unnecessary to add the lubricating grease in assembling.
Model F, FH open-end drawn cup needle roller bearing with full of needles.
Model MF, MFH hole-sealed drawn cup needle roller bearing with full of needles.
Model FY open-end drawn cup needle roller bearing with full of flat-head needles.
Model MFY close-end drawn cup needle roller bearing with full of flat-head needles.
Model B, BH, DL, DLF open ends, closed one end drawn cup needle roller bearing with full of needles.
Model HN, SN full complement needle roller bearings.
| MOUETTE PLASTIC MOLD CO., LTD | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | B-3012 |
| Product Name | Full Complement Drawn Cup Needle Roller Bearings |
| Type | Drawn Cup Caged Needle Full Complement Drawn Cup Needle |
| Design Units | Inch |
| Bore | 1.8750 inch (47.625 mm) |
| Outside Diameter | 2.2500 inch (57.150 mm) |