BUZZER MAGNETIC 3.6V 0.3X0.3 SMD
BUZZER MAGN 3.6V 8.5MMX8.5MM SMD
BUZZER MAGN 3.6V 8.5MMX8.5MM SMD
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2603-CT08E-04S270-5TR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Tone | Noncontinuous |
| Frequency | 2700 Hz |