Challenge Electronics
Alarms, Buzzers, and Sirens
CT05E-04S310-2
Description
5.2X5.2MM SMT 2.5-3.5V
Request a Quote
Email Supplier
Datasheet
Description
5.2X5.2MM SMT 2.5-3.5V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
2603-CT05E-04S310-2DKR-ND |
|
Product Name
|
Alarms, Buzzers, and Sirens |
|
Terminations
|
Solder Tabs
|
|
Mounting
|
Surface
|
|
Frequency
|
3100 Hz
|
|
Sound Pressure Level
|
80 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details
Technology
Piezoelectric
Shape
Round
Diameter / Length
36.5 mm (1.44 inch)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details