Challenge Electronics Speakers CS53-00P24-07-1

Description
PLANAR 30OHM .01W 107DB
Request a Quote Datasheet
Description
PLANAR 30OHM .01W 107DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS53-00P24-07-1-ND - DigiKey
Thief River Falls, MN, United States
PLANAR 30OHM .01W 107DB

PLANAR 30OHM .01W 107DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS53-00P24-07-1-ND
Product Name Speakers
Resonance Frequency 240 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Dynamic Mini Square Speaker - CES150S035AH8PMN500SR - Challenge Electronics
Specs
SPL 83 dB
Nominal Power 0.5000 watts
Maximum Power 0.7000 watts
View Details