Challenge Electronics Alarms, Buzzers, and Sirens CI36P-30E290-P-5X

Description
BUZZER PIEZO 24V 36MM PNL MT
Request a Quote Datasheet
Description
BUZZER PIEZO 24V 36MM PNL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2603-CI36P-30E290-P-5X-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2603-CI36P-30E290-P-5X-ND
Alarms, Buzzers, and Sirens 2603-CI36P-30E290-P-5X-ND
BUZZER PIEZO 24V 36MM PNL MT

BUZZER PIEZO 24V 36MM PNL MT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2603-CI36P-30E290-P-5X-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Quick Connects; Screw Terminals
Mounting Panel
Tone Noncontinuous
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 6221477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 32 mm (1.26 inch)
View Details
Piezoelectric Thru Hole Sound Transducer - CEC-116 - Challenge Electronics
Specs
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins
View Details