Challenge Electronics Alarms, Buzzers, and Sirens CI08E-05S270-C-1

Description
BUZZER MAGNETIC 3V 0.34X0.34 SMD
Request a Quote Datasheet
Description
BUZZER MAGNETIC 3V 0.34X0.34 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2603-CI08E-05S270-C-1TR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2603-CI08E-05S270-C-1TR-ND
Alarms, Buzzers, and Sirens 2603-CI08E-05S270-C-1TR-ND
BUZZER MAGNETIC 3V 0.34X0.34 SMD

BUZZER MAGNETIC 3V 0.34X0.34 SMD

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 2603-CI08E-05S270-C-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2603-CI08E-05S270-C-1DKR-ND
Alarms, Buzzers, and Sirens 2603-CI08E-05S270-C-1DKR-ND
BUZZER MAGN 3V 8.5MMX8.5MM SMD

BUZZER MAGN 3V 8.5MMX8.5MM SMD

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 2603-CI08E-05S270-C-1CT-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2603-CI08E-05S270-C-1CT-ND
Alarms, Buzzers, and Sirens 2603-CI08E-05S270-C-1CT-ND
BUZZER MAGN 3V 8.5MMX8.5MM SMD

BUZZER MAGN 3V 8.5MMX8.5MM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2603-CI08E-05S270-C-1TR-ND
Product Name Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface
Tone Noncontinuous
Frequency 2700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 238038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Mechanical Buzzer - CEMB26K197-06C04PR - Challenge Electronics
Specs
Technology Mechanical
RoHS Compliant Yes
Terminations PCPins
View Details