Challenge Electronics Piezoelectric SMD Sound Transducer CEPT146M043-5-120-40MR

Description
The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.
Datasheet
Description
The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoelectric SMD Sound Transducer - CEPT146M043-5-120-40MR - Challenge Electronics
Deer Park, NY, USA
Piezoelectric SMD Sound Transducer
CEPT146M043-5-120-40MR
Piezoelectric SMD Sound Transducer CEPT146M043-5-120-40MR
The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.

The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Transducers and Buzzers
Product Number CEPT146M043-5-120-40MR
Product Name Piezoelectric SMD Sound Transducer
Technology Piezoelectric
RoHS Compliant Yes
Terminations SMD
Mounting Surface
Diameter / Length 14.6 mm (0.5748 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 51253161 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 41.8 mm (1.65 inch)
View Details
Piezoelectric Thru Hole Sound Transducer - CPT22EM03-2.0-P3.5R - Challenge Electronics
Specs
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins
View Details