Challenge Electronics Speakers CAC22-01W150-07-1X

Description
CHAMBER ASSEMBLY
Request a Quote Datasheet
Description
CHAMBER ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CAC22-01W150-07-1X-ND - DigiKey
Thief River Falls, MN, United States
CHAMBER ASSEMBLY

CHAMBER ASSEMBLY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CAC22-01W150-07-1X-ND
Product Name Speakers
Resonance Frequency 1500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details