Challenge Electronics Square Speakers 51410CE

Description
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.
Datasheet
Description
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Speakers - 51410CE - Challenge Electronics
Deer Park, NY, USA
Square Speakers
51410CE
Square Speakers 51410CE
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.

The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number 51410CE
Product Name Square Speakers
SPL 90 dB
Nominal Power 8 watts
Maximum Power 15 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
Speakers - 2603-CS15-00S80-04-1TR-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details