Certex UK Tarpaulin Textarp ST Forankra Length 12 805101200040050

Description
The ST Leno range of tarpaulins is recommended for applications such as general building and construction work, temporary partitioning, welding screens and roofing. This tarpaulin type offers superior tear strength due to the rope weave inner core. The ST Leno range of tarpaulin is offered in either green or clear transparent options, in a comprehensive range of sizes to match all likely requirements. 3 x 3 rope type polyethylene inner core construction Weight 175gsm Waterproof and shrink proof Reinforced hems Eyelets every 1m and at the corners HDPE lamination outer coating both sides Green or clear colour option Weight: GSM 175
Request a Quote
Description
The ST Leno range of tarpaulins is recommended for applications such as general building and construction work, temporary partitioning, welding screens and roofing. This tarpaulin type offers superior tear strength due to the rope weave inner core. The ST Leno range of tarpaulin is offered in either green or clear transparent options, in a comprehensive range of sizes to match all likely requirements. 3 x 3 rope type polyethylene inner core construction Weight 175gsm Waterproof and shrink proof Reinforced hems Eyelets every 1m and at the corners HDPE lamination outer coating both sides Green or clear colour option Weight: GSM 175
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tarpaulin Textarp ST Forankra Length 12 - 805101200040050 - Certex UK
Harworth, United Kingdom
Tarpaulin Textarp ST Forankra Length 12
805101200040050
Tarpaulin Textarp ST Forankra Length 12 805101200040050
The ST Leno range of tarpaulins is recommended for applications such as general building and construction work, temporary partitioning, welding screens and roofing. This tarpaulin type offers superior tear strength due to the rope weave inner core. The ST Leno range of tarpaulin is offered in either green or clear transparent options, in a comprehensive range of sizes to match all likely requirements. 3 x 3 rope type polyethylene inner core construction Weight 175gsm Waterproof and shrink proof Reinforced hems Eyelets every 1m and at the corners HDPE lamination outer coating both sides Green or clear colour option Weight: GSM 175

The ST Leno range of tarpaulins is recommended for applications such as general building and construction work, temporary partitioning, welding screens and roofing. This tarpaulin type offers superior tear strength due to the rope weave inner core. The ST Leno range of tarpaulin is offered in either green or clear transparent options, in a comprehensive range of sizes to match all likely requirements.

  • 3 x 3 rope type polyethylene inner core construction
  • Weight 175gsm
  • Waterproof and shrink proof
  • Reinforced hems
  • Eyelets every 1m and at the corners
  • HDPE lamination outer coating both sides
  • Green or clear colour option
  • Weight: GSM 175
Supplier's Site

Technical Specifications

  Certex UK
Product Category Tarpaulins
Product Number 805101200040050
Product Name Tarpaulin Textarp ST Forankra Length 12
Length 0.0394 ft (0.1200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Tarpaulin Textarp ST Forankra Length 10 - 805101000080050 - Certex UK
Specs
Length 0.0328 ft (0.1000 dm)
Width 26247 ft (80000 dm)
Color Clear
View Details
Tarpaulin Textarp STD Forankra Length 6 - 805100600050061 - Certex UK
Specs
Width 14764 ft (45000 dm)
Color White
View Details
Tarpaulin Textarp H/Duty Forankra Length 8 - 805100800080044 - Certex UK
Specs
Width 26247 ft (80000 dm)
Color Black
Features Heavy Duty
View Details