Certex UK Tarpaulin Textarp H/Duty Forankra Length 5 805100500040044

Description
Heavy Duty 270gsm silver and black tarpaulin. Ideal for long term waterproof cover work, offering a combination of extra strength and durability, making it the perfect choice for long term weather protection. Textarp Heavy Duty silver and black tarpaulins are widely used throughout the construction and agricultural industries. Textarp Heavy Duty tarpaulins feature a cord reinforced hem with eyelets at half metre intervals and are available as a silver and black coloured tarpaulin. 16 x 16 dense weave construction Weight 270gsm Cord reinforced hems Eyelets every 0.5m and plastic reinforced corner tabs Waterproof and dimensionally stable LDPE woven tape inner core HDPE coated outer coating both sides Weight: GSM 270
Request a Quote
Description
Heavy Duty 270gsm silver and black tarpaulin. Ideal for long term waterproof cover work, offering a combination of extra strength and durability, making it the perfect choice for long term weather protection. Textarp Heavy Duty silver and black tarpaulins are widely used throughout the construction and agricultural industries. Textarp Heavy Duty tarpaulins feature a cord reinforced hem with eyelets at half metre intervals and are available as a silver and black coloured tarpaulin. 16 x 16 dense weave construction Weight 270gsm Cord reinforced hems Eyelets every 0.5m and plastic reinforced corner tabs Waterproof and dimensionally stable LDPE woven tape inner core HDPE coated outer coating both sides Weight: GSM 270
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tarpaulin Textarp H/Duty Forankra Length 5 - 805100500040044 - Certex UK
Harworth, United Kingdom
Tarpaulin Textarp H/Duty Forankra Length 5
805100500040044
Tarpaulin Textarp H/Duty Forankra Length 5 805100500040044
Heavy Duty 270gsm silver and black tarpaulin. Ideal for long term waterproof cover work, offering a combination of extra strength and durability, making it the perfect choice for long term weather protection. Textarp Heavy Duty silver and black tarpaulins are widely used throughout the construction and agricultural industries. Textarp Heavy Duty tarpaulins feature a cord reinforced hem with eyelets at half metre intervals and are available as a silver and black coloured tarpaulin. 16 x 16 dense weave construction Weight 270gsm Cord reinforced hems Eyelets every 0.5m and plastic reinforced corner tabs Waterproof and dimensionally stable LDPE woven tape inner core HDPE coated outer coating both sides Weight: GSM 270

Heavy Duty 270gsm silver and black tarpaulin. Ideal for long term waterproof cover work, offering a combination of extra strength and durability, making it the perfect choice for long term weather protection. Textarp Heavy Duty silver and black tarpaulins are widely used throughout the construction and agricultural industries.
Textarp Heavy Duty tarpaulins feature a cord reinforced hem with eyelets at half metre intervals and are available as a silver and black coloured tarpaulin.

  • 16 x 16 dense weave construction
  • Weight 270gsm
  • Cord reinforced hems
  • Eyelets every 0.5m and plastic reinforced corner tabs
  • Waterproof and dimensionally stable
  • LDPE woven tape inner core
  • HDPE coated outer coating both sides
  • Weight: GSM 270
Supplier's Site

Technical Specifications

  Certex UK
Product Category Tarpaulins
Product Number 805100500040044
Product Name Tarpaulin Textarp H/Duty Forankra Length 5
Width 13123 ft (40000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Tarpaulin Textarp H/Duty Forankra Length 3.6 - 805100360030044 - Certex UK
Specs
Width 9843 ft (30000 dm)
Color Black
Features Heavy Duty
View Details
Tarpaulin Textarp STD Forankra Length 6 - 805100600050065 - Certex UK
Specs
Width 14764 ft (45000 dm)
Color Blue
View Details
Tarpaulin Textarp ST Forankra Length 3 - 805100300040050 - Certex UK
Specs
Length 0.0098 ft (0.0300 dm)
Width 13123 ft (40000 dm)
Color Clear
View Details